The EM51256C-15J is a high-speed CMOS static RAM (SRAM) manufactured by Etron Technology. It is organized as 32,768 words by 8 bits. This SRAM device is designed for applications requiring fast access times and low power consumption.
Applications:
- Cache memory for microprocessors
- High-speed data buffering
- Digital signal processing (DSP) systems
- Industrial control systems
- Networking equipment
Features:
- Fast access time: 15 ns
- Low power consumption
- Single 5V power supply
- Fully static operation: no clock or refresh required
- Tri-state outputs
- TTL compatible inputs and outputs
- Available in a 28-pin DIP or SOJ package
Benefits:
- Enables high-performance system operation due to its fast access time.
- Reduces overall system power consumption due to its low-power design.
- Simplifies system design and reduces component count due to its fully static operation.
- Provides easy interface to other TTL-compatible devices.
- Offers flexibility in mounting options with available package types.
Additional Details:
The EM51256C-15J operates from a single 5V power supply and features TTL-compatible inputs and outputs. The device offers fully static operation, eliminating the need for external clocks or refresh circuits. It is available in both 28-pin DIP and SOJ packages. The operating temperature range is typically 0°C to 70°C.
This SRAM is suitable for applications where high speed and low power are critical requirements. Its fast access time makes it ideal for use as cache memory in microprocessor-based systems or as a high-speed data buffer in various applications. The EM51256C-15J's reliability and performance characteristics make it a dependable choice for demanding applications.