EN
  • EN
  • DE

WP-1286

Part No WP-1286
Manufacturer Essentra Components
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998229-WP-1286
Categories OEM Parts(T-Z)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP-1286 CAD Model

Description

The WP-1286 is a wire protection component manufactured by Essentra Components. It is designed to protect wires and cables from abrasion, cutting, and other environmental hazards. This component is commonly used in a wide range of applications where wire management and protection are essential.

Applications

  • Automotive Industry: Used to protect wiring harnesses in vehicles.
  • Electronics Manufacturing: Employed in protecting wires and cables in electronic devices.
  • Telecommunications: Integrated into telecommunication equipment to protect wiring.
  • Aerospace Industry: Utilized in aerospace applications for wire and cable management.
  • Industrial Equipment: Incorporated into industrial machinery to protect wiring from damage.

Features

  • Durable Material: Made from high-quality materials such as nylon or polyethylene for long-lasting protection.
  • Flexible Design: Flexible design allows for easy installation and adaptation to various wire configurations.
  • Abrasion Resistance: Provides excellent abrasion resistance to protect wires from wear and tear.
  • Chemical Resistance: Resistant to various chemicals and solvents, ensuring protection in harsh environments.
  • Easy Installation: Designed for easy and quick installation without the need for special tools.

Benefits

  • Enhanced Wire Protection: Protects wires and cables from damage, extending their lifespan.
  • Improved System Reliability: Prevents wire failures, improving the overall reliability of the system.
  • Reduced Maintenance Costs: Minimizes the need for wire repairs and replacements, reducing maintenance costs.
  • Simplified Wire Management: Helps organize and manage wires, making them easier to identify and access.
  • Increased Safety: Reduces the risk of electrical hazards by protecting wires from damage.

Technical Specifications

The WP-1286 is available in various sizes and materials to accommodate different wire diameters and environmental conditions. Common materials include nylon and polyethylene, both offering excellent abrasion and chemical resistance. Installation is typically achieved through snap-fit or clip-on mechanisms. Detailed specifications, including dimensions, material properties, and temperature ratings, are available in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess