EN
  • EN
  • DE

SNGS-1

Part No SNGS-1
Manufacturer Essentra Components
Catalog Bushings, Grommets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Essentra Components
Series Richco, SNGS
Bushing, Grommet Type Grommet - Edging, Slotted
For Use With/Related Products Edges, Irregular Holes
Panel Thickness 0.026" ~ 0.036" (0.66mm ~ 0.91mm)
Panel Cutout Dimensions Edging - 100' L (30.48m)
Material Polyamide (PA), Nylon
Color Natural
Material Flammability Rating UL94 HB
Base Product Number SNGS
Other Names 11093001,RP985,SNGS-1,SNGS-1R,SNGS1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1309208-SNGS-1
Ultra Librarian 3D Model Ultra Librarian SNGS-1 CAD Model

Description

The Essentra Components SNGS-1 is a bushing, grommet type grommet - edging, slotted belonging to the Richco SNGS series.

  • Supply and Demand Status: Balanced
  • Win Source Part Number: 1309208-SNGS-1
  • Material: Polyamide (PA), Nylon
  • Material Flammability Rating: UL94 HB
  • For Use With / Related Products: Edges and Irregular Holes
  • Panel Cutout Dimension: Edging - 100' L (30.48m)
  • Panel Thickness: 0.026" ~ 0.036" (0.66mm ~ 0.91mm)

You May Also Be Interested in

Essentra Components
GROMMET 0.610" ELASTOMER BLACK
Lowest to $0.2920
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Panduit Corp
GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Lowest to $6.2425
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess