EN
  • EN
  • DE

SLP100-413-01

Part No SLP100-413-01
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SLP100
Package Bulk
Type Snap Lock Pin
Rivet Diameter 0.090" (2.29mm)
Rivet Length 0.493" (12.52mm)
Head Diameter 0.210" (5.33mm)
Head Height 0.051" (1.30mm)
Hole Diameter 0.098" (2.49mm)
Grip Range 0.413" (10.49mm)
Color Natural
Material Nylon
Base Product Number SLP100
Other Names RPC2096,SLP100-413-01
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275170-SLP100-413-01
Ultra Librarian 3D Model Ultra Librarian SLP100-413-01 CAD Model

Description

The Richco SLP100 series snap lock pins are ideal for use in fastening applications.

  • Material: natural-colored nylon
  • Rivet Diameter: 0.090 inches (2.29mm)
  • Rivet Length: 0.493 inches (12.52mm)
  • Head Diameter: 0.210 inches (5.33mm)
  • Head Height: 0.051 inches (1.30mm)
  • Hole Diameter: 0.098 inches (2.49mm)
  • Grip Range: 0.413 inches (10.49mm)
  • Packaging: bulk packaging
  • Standard Package: 1,000
  • ECCN: EAR99

You May Also Be Interested in

Essentra Components
Need more? Email Us
Keystone Electronics
0.076" (1.93mm) Snap Rivet 0.083" ~ 0.110" (2.11mm ~ 2.79mm) Grip Range Nylon
Need more? Email Us
36
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
Essentra Components
FEMALE MINI RIVET, .250 OD, FOR / Grip Range Nylon
Need more? Email Us
Keystone Electronics
MOUNTING BUTTON 0.093" NYLON BLK
Need more? Email Us
23
Keystone Electronics
EYELETS 0.059\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess