EN
  • EN
  • DE
Part No 23
Manufacturer Keystone Electronics
Catalog Rivets
Description EYELETS 0.059\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Eyelets
Rivet Diameter 0.059" (1.50mm)
Rivet Length 0.093" (2.36mm)
Head Diameter 0.105" (2.67mm)
Hole Diameter 0.062" (1.57mm) 1/16"
Features Requires Installation Tool
Material Brass, Tin Plated
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1566565-23
Ultra Librarian 3D Model Ultra Librarian 23 CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to €35.0483
Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
RIVET SNAP 0.276" NYLON BLACK / 0.138" (3.51mm) Snap Rivet 0.177" ~ 0.217" (4.50mm ~ 5.51mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
35
Keystone Electronics
EYELET 0.156" BRASS TIN PLATED
Need more? Email Us
33
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
36
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess