EN
  • EN
  • DE

RRH-25-8-40

Part No RRH-25-8-40
Manufacturer Essentra Components
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 4 mm
RoHS Non-Compliant
Win Source Part Number 977546-RRH-25-8-40
Categories OEM Parts(O-R)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RRH-25-8-40 CAD Model

Description

The RRH-25-8-40 is a rivet manufactured by Essentra Components. These rivets are designed to provide a secure and reliable fastening solution for a wide range of applications. Essentra Components is a well-known manufacturer of essential components, offering a diverse range of products for various industries.

Applications

  • Automotive Industry: Used in vehicle interiors, trim, and panel assembly.
  • Electronics Manufacturing: Securing components in electronic devices and equipment.
  • Appliance Manufacturing: Fastening parts in household appliances such as refrigerators and washing machines.
  • Construction: Used in various construction applications for joining materials.
  • General Manufacturing: Provides a versatile fastening solution across numerous industries.

Features

  • Durable Material: Constructed from high-quality materials to ensure long-lasting performance.
  • Easy Installation: Designed for quick and easy installation, reducing assembly time.
  • Secure Fastening: Provides a strong and reliable connection between materials.
  • Corrosion Resistance: Resistant to corrosion, making it suitable for use in various environments.
  • Versatile Design: Suitable for a wide range of material thicknesses and applications.

Benefits

  • Increased Efficiency: Fast and easy installation reduces assembly time and increases production efficiency.
  • Improved Reliability: Durable materials and secure fastening ensure long-lasting performance.
  • Reduced Maintenance: Corrosion resistance minimizes the need for maintenance and replacement.
  • Cost Savings: Reduced assembly time and maintenance lead to overall cost savings.
  • Versatile Use: Suitable for a wide range of applications, reducing the need for multiple fastening solutions.

Additional Details

The RRH-25-8-40 rivet has specific dimensions and material properties tailored to its intended applications. These rivets are designed to withstand specific shear and tensile forces, ensuring a secure and reliable connection. The product complies with industry standards for material quality and performance.

You May Also Be Interested in

Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
NEC
Need more? Email Us
Ericsson
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Pericom
Lowest to $3.9178
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Ricoh
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess