EN
  • EN
  • DE

PB-24170

Part No PB-24170
Manufacturer Essentra Components
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023643-PB-24170
Categories OEM Parts(O-R)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PB-24170 CAD Model

Description

The PB-24170 is a plastic plug or button manufactured by Essentra Components. It is designed to cover holes, protect edges, or serve as a decorative element in various applications. These plugs are typically made from durable plastics such as nylon or polyethylene to provide long-lasting performance.

Applications

  • Furniture Manufacturing: Used to cover screw holes or protect the ends of furniture legs.
  • Automotive Industry: Protects holes in car bodies and interior panels from dust and moisture.
  • Electronics Enclosures: Covers unused openings in electronic equipment housings for safety and aesthetics.
  • Metal Fabrication: Seals holes in metal sheets and enclosures to prevent corrosion and improve appearance.
  • Construction: Plugs holes in walls or panels after drilling or installation.

Features

  • Durable Plastic Construction: Made from high-quality plastics like nylon or polyethylene for long-lasting performance.
  • Easy Installation: Designed for simple push-in installation without the need for special tools.
  • Protective Function: Seals holes to protect against dust, moisture, and other environmental factors.
  • Aesthetic Appeal: Provides a clean and finished look by covering unsightly holes or openings.
  • Variety of Sizes and Colors: Available in different sizes and colors to match specific application requirements.
  • Resistant to Chemicals and UV Radiation: Withstands exposure to various chemicals and UV radiation without degradation.

Benefits

  • Enhanced Product Appearance: Improves the overall appearance of products by covering holes and providing a finished look.
  • Protection from Environmental Factors: Protects against dust, moisture, and other environmental factors, extending product lifespan.
  • Simplified Assembly Process: Easy push-in installation simplifies the assembly process and reduces labor costs.
  • Increased Safety: Covers sharp edges and openings, improving safety for users.
  • Versatile Application: Suitable for a wide range of applications in various industries.

Additional Details

The PB-24170 is typically available in standard sizes to fit common hole diameters. The material selection depends on the specific application requirements, with nylon offering higher strength and temperature resistance compared to polyethylene. The color options allow for matching the plug to the surrounding material for a seamless appearance. Installation instructions usually involve simply pressing the plug into the hole until it snaps into place. Detailed specifications, including dimensions, material properties, and color options, are available in the product datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess