EN
  • EN
  • DE

CBSBT-4-01A-RT

Part No CBSBT-4-01A-RT
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP LOCK ADHESVE 1/4" / Board Support Snap Lock / Adhesive Nylon 0.250" (6.35mm) 1/4"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, CBSBT
Package Bulk
Holding Type Snap Lock
Mounting Type Adhesive
Between Board Height 0.250" (6.35mm) 1/4"
Length - Overall 0.393" (9.98mm)
Support Hole Diameter 0.100" (2.54mm)
Support Panel Thickness 0.064" (1.63mm)
Material Nylon
Base Product Number CBSBT
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 31067030,CBSBT- 4-01A-RT,RPC1080,CBSBT-4-01A-RT-ND,CBSBT- 4-01A-RT-NDR,CBSBT401ART,CBSBT- 4-01A-RT-ND
Standard Package 1,000
Win Source Part Number 973792-CBSBT-4-01A-RT
Ultra Librarian 3D Model Ultra Librarian CBSBT-4-01A-RT CAD Model

Description

The Richco CBSBT-4-01A-RT Board Support is a high-quality snap lock fastener designed for use in board supports and hardware accessories. This board support is made of nylon material and has a length of 0.393 inches (9.98mm) and a between board height of 0.250 inches (6.35mm). The support hole diameter is 0.100 inches (2.54mm) and the support panel thickness is 0.064 inches (1.63mm). The CBSBT-4-01A-RT is designed for adhesive mounting and is ideal for use in various applications. This product is supplied in bulk packaging with a standard package of 1,000 units.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4"
Lowest to $0.3162
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess