EN
  • EN
  • DE

AES-6425

Part No AES-6425
Manufacturer Essentra Components
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015620-AES-6425
Categories OEM Parts(A-B)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AES-6425 CAD Model

Description

The AES-6425 is a component manufactured by Essentra Components. Based on available information, it is most likely an access plug or similar component typically used in various industrial and electronic applications to provide access to enclosed spaces or to protect sensitive equipment. These components ensure safety, ease of maintenance, and protection from environmental factors.

Applications:

  • Electrical Enclosures: Used to provide access to internal components for maintenance and inspection while maintaining enclosure integrity.
  • Telecommunications Equipment: Protects connectors and ports from dust, moisture, and physical damage.
  • Industrial Machinery: Offers access points for adjustments, calibrations, and routine servicing.
  • Automotive Components: Provides protected access to electrical connections and sensors within vehicle systems.
  • Consumer Electronics: Used in various devices to cover ports, provide access for repairs, or enhance aesthetics.

Features:

  • Durable Material: Constructed from robust materials to withstand harsh environmental conditions and physical stress.
  • Protective Seal: Designed with a tight seal to prevent ingress of dust, moisture, and other contaminants.
  • Easy Installation: Engineered for simple and quick installation, often requiring no special tools.
  • Versatile Design: Available in various shapes and sizes to fit a wide range of applications.
  • Aesthetic Appeal: Designed to blend seamlessly with the surrounding equipment or enclosure.

Benefits:

  • Enhanced Equipment Protection: Shields internal components from environmental factors, extending equipment lifespan.
  • Improved Maintenance Access: Simplifies routine maintenance, calibration, and inspection tasks.
  • Increased Safety: Protects users from electrical hazards by ensuring enclosures remain sealed.
  • Reduced Downtime: Minimizes equipment downtime by preventing failures caused by contamination or physical damage.
  • Cost Savings: Extends equipment life and reduces maintenance costs, resulting in long-term savings.

Technical Specifications:

  • Material: Typically made from materials like Nylon, Polypropylene, or other durable plastics.
  • Dimensions: Varies depending on the specific design and application requirements.
  • Color: Often available in black or other standard colors to match enclosure aesthetics.
  • Temperature Range: Designed to operate within a specified temperature range suitable for industrial environments.
  • Sealing Standard: May comply with specific IP ratings to ensure adequate protection against dust and moisture.

The AES-6425 access plug from Essentra Components is a versatile and essential component for protecting and providing access to various types of equipment and enclosures. Its durable construction, protective seal, and easy installation make it an ideal choice for a wide range of industrial, electronic, and automotive applications. It ensures equipment reliability, simplifies maintenance, and enhances overall safety.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess