EN
  • EN
  • DE

NCP1255CD65R2G

Part No NCP1255CD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 65kHz 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number NCP1255
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317268-NCP1255CD65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1255CD65R2G CAD Model

Description

The NCP1255CD65R2G is a highly integrated PWM controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically engineered to deliver efficient and reliable performance for switched-mode power supplies (SMPS), particularly those found in AC-DC adapters, offline battery chargers, and a variety of other power conversion applications.

Key Features

  • Adjustable Switching Frequency: The device offers a flexible switching frequency that can be adjusted from 65 kHz to a maximum value, allowing designers to optimize the performance for specific applications and manage electromagnetic interference (EMI).
  • Current Mode Control: It incorporates current mode control which provides fast transient response and simplifies loop compensation.
  • Built-in Frequency Jittering: The NCP1255CD65R2G includes frequency jittering which helps in reducing EMI, thereby easing the design of low noise power supplies.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures quick and efficient startup, minimizing standby power consumption.
  • Auto-Recovery Fault Protection: The device features comprehensive protection against overcurrent, overvoltage, and short circuits, with an auto-recovery function to ensure continued operation after fault conditions.

Energy-Efficient Operation

The NCP1255CD65R2G is designed with energy efficiency in mind. Its low standby power and high efficiency reduce energy consumption, making it an ideal choice for applications requiring compliance with energy-saving standards.

Package and Reliability

Housed in a compact DFN-10 package, the NCP1255CD65R2G is not only space-saving but also offers enhanced thermal performance. ON Semiconductor's commitment to quality ensures that this PWM controller is reliable and durable, capable of withstanding the demands of a wide range of power environments.

Applications

The versatility of the NCP1255CD65R2G makes it suitable for a broad array of power supply designs, including but not limited to:

  • AC-DC Adapters for Consumer Electronics
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Drivers
  • Open Frame SMPS

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess