EN
  • EN
  • DE

AT8010-E2R9HAATLF

Part No AT8010-E2R9HAATLF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961597-AT8010-E2R9HAATLF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT8010-E2R9HAATLF CAD Model

Description

The AT8010-E2R9HAATLF is a multilayer chip antenna designed and manufactured by ACX (Advanced Ceramic X Corporation). This compact antenna is engineered for applications requiring efficient wireless communication in a small form factor, typically operating in the 2.4 GHz ISM band. It is a surface-mount device (SMD) suitable for automated assembly processes.

Applications

  • Bluetooth Low Energy (BLE) devices
  • Wi-Fi applications (IEEE 802.11 b/g/n)
  • Zigbee devices
  • Wireless sensor networks (WSN)
  • Internet of Things (IoT) devices

Features

  • Compact size: 0.8 x 1.0 x 0.4 mm
  • Surface Mount Device (SMD)
  • 2.4 GHz ISM band operation
  • High efficiency
  • Low profile
  • Excellent return loss
  • RoHS compliant

Benefits

  • Reduces PCB space, enabling smaller product designs
  • Facilitates easy and cost-effective assembly
  • Provides reliable wireless connectivity
  • Extends the range of wireless communication
  • Suitable for mass production
  • Environmentally friendly

Technical Specifications

The AT8010-E2R9HAATLF chip antenna is specifically designed for operation in the 2.4 GHz ISM band, supporting protocols like Bluetooth, Wi-Fi, and Zigbee. The antenna features a compact size of 0.8mm x 1.0mm x 0.4mm. Its impedance is typically 50 ohms, ensuring optimal matching with RF front-end components. The return loss is generally -10 dB or better. The peak gain is around 0.5 dBi to 2.0 dBi. The antenna is constructed using ceramic materials, providing durability and consistent performance. It is designed for reflow soldering, making it compatible with standard PCB assembly processes. The operating temperature range is typically from -40°C to +85°C.

The AT8010-E2R9HAATLF is an ideal choice for applications where space is limited, and reliable wireless performance is crucial. Its compact size and excellent electrical characteristics make it well-suited for integration into a variety of IoT devices and wireless communication systems. Proper impedance matching and PCB layout are essential to achieve optimal performance with this antenna.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess