EN
  • EN
  • DE

MAX30101EFD+

Part No MAX30101EFD+
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description INTEGRATED OPTICAL SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Sensor Type Oximeter/Heart Rate
Output Type I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 702821-MAX30101EFD+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX30101EFD+
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX30101EFD+ CAD Model

Description

Maxim Integrated MAX30101EFD+ Optical Sensor

The MAX30101EFD+ is a high-precision optical sensor module designed by Maxim Integrated for cutting-edge biometric applications. This sophisticated sensor is engineered to deliver accurate measurements of heart rate and blood oxygen saturation (SpO2) through the use of advanced photodetector technology.

At the heart of the MAX30101EFD+ lies a trio of LEDs: red, green, and infrared. These LEDs, in conjunction with a highly sensitive photodiode, enable the device to perform reflective photoplethysmography (PPG). This technique involves shining light into the skin and measuring the amount of light that is either absorbed or reflected back. The variations in light intensity are then translated into biometric information, providing valuable insights into cardiovascular health.

The module comes in a compact 14-pin surface-mount package, making it ideal for space-constrained applications such as wearable devices, fitness bands, and smartwatches. Its low power consumption ensures extended battery life in portable applications, while its integrated analog front-end (AFE) simplifies circuit design and accelerates time-to-market for product developers.

Key features of the MAX30101EFD+ include:

  • Integrated red, green, and IR LEDs for multi-wavelength measurements
  • High-resolution 18-bit ADC for precise data acquisition
  • Programmable sample rate and LED pulse amplitude
  • Advanced ambient light cancellation technology
  • Temperature compensation for consistent performance
  • I2C-compatible interface for easy integration with microcontrollers

With its robust design and advanced features, the MAX30101EFD+ is an excellent choice for developers seeking to incorporate reliable biometric sensing into their products. Whether it's for fitness tracking, health monitoring, or medical diagnostics, this optical sensor module offers a versatile and precise solution for a wide range of applications.

You May Also Be Interested in

Omron
SENSOR LEAK DETECT W/DISC OP COL
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 10M T-BEAM
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4158 $50.4948
15+ $6.9053 $103.5795
23+ $6.6895 $153.8585
31+ $6.4737 $200.6847
40+ $6.2579 $250.3160
54+ $5.6106 $302.9724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess