EN
  • EN
  • DE

0350013100

Part No 0350013100
Manufacturer Essentra Components
Catalog Screws, Bolts
Description UNSLOTTED HEX BOLT 1/2-13 THREAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Essentra Components
Series MicroPlastics
Package Bulk
Product Status Active
Type Cap Screw
Screw Head Type Hex Head
Drive Type Hex Socket
Thread Size 1/2"-13
Length - Below Head 1.000" (25.40mm) 1"
Material Nylon
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 888678-0350013100
Ultra Librarian 3D Model Ultra Librarian 0350013100 CAD Model

Description

The MicroPlastics Cap Screw is a high-quality fastener designed for various hardware applications.

  • Material: Nylon
  • Thread Size: 1/2"-13
  • Length: 1.000" (25.40mm)
  • Head: Hex Head
  • Drive: Hex Socket
  • Series: MicroPlastics
  • Packaging: Bulk
  • Package Size: 500 pieces

You May Also Be Interested in

RAF Electronic Hardware
M5x0.8 Knob Thumb Screw Drive Aluminum
Need more? Email Us
Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Lowest to $0.4827
Essentra Components
KNOB SLOTTED 1/4\
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - #10-24
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - #6-32
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $824.3836
STMicroelectronics
Lowest to $10.8293
Essentra Components
MACHINE SCREW PAN SLOTTED 4-40
Lowest to $0.2074

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess