Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Binding Head
Drive Type Slotted
Thread Size #4-40
Length - Below Head 0.375" (9.53mm) 3/8"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 858668-9428
Ultra Librarian 3D Model Ultra Librarian 9428 CAD Model

Description

The 858668-9428 is a machine screw made of nylon.

  • Thread Size: #4-40
  • Drive Type: Slotted
  • Length Below Head: 0.375" (9.53mm) or 3/8"
  • Material: Nylon
  • Manufacturer: Keystone Electronics
  • Product Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Keystone Electronics
SHLDR SCREW CHEESE SLOTTED #6-32
Need more? Email Us
ECAD model for 2427
Essentra Components
MACHINE SCREW PAN SLOTTED 4-40
Lowest to $0.2323
ECAD model for NSS-4-10-01
Serpac
SHT MTL SCREW FLAT PHIL #4 1=1
Need more? Email Us
ECAD model for 6006
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
ECAD model for 9309
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
ECAD model for 9300
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
ECAD model for 2404
Essentra Components
UNSLOTTED HEX BOLT 1/2-13 THREAD
Need more? Email Us
ECAD model for 0350013100
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
ECAD model for 0951-B
Serpac
SHT MTL SCREW PAN PHIL #4 1=1
Need more? Email Us
ECAD model for 6005

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1837 $65.2135
865+ $0.1501 $129.8365
1,330+ $0.1462 $194.4460
1,835+ $0.1410 $258.7350
2,360+ $0.1371 $323.5560
3,160+ $0.1229 $388.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention