EN
  • EN
  • DE

0331218400

Part No 0331218400
Manufacturer Essentra Components
Catalog Screws, Bolts
Description UNSLOTTED HEX BOLT 5/16-18 THREA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Essentra Components
Series MicroPlastics
Package Bulk
Product Status Active
Type Cap Screw
Screw Head Type Hex Head
Drive Type Hex Socket
Thread Size 5/16"-18
Material Nylon
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 888675-0331218400
Ultra Librarian 3D Model Ultra Librarian 0331218400 CAD Model

Description

The 0331218400 is a cap screw designed for hardware and fastening applications.

  • Series: MicroPlastics
  • Material: Nylon
  • Packaging: Bulk
  • Standard Package: 250 pieces
  • Thread Size: 5/16"-18
  • Head: Hex Head
  • Drive Type: Hex Socket
  • Manufacturer: Essentra Components
  • Status: Active
  • ECCN: EAR99

You May Also Be Interested in

775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
#6-32 Oval Head Machine Screw Slotted Drive Nylon
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 3/8\
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
STMicroelectronics
Lowest to $10.8293
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $824.3836
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess