Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series HG, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 10A
Voltage - IEC 120/250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.250" (6.3mm)
Fuse Holder, Drawer Fuse Holder
Panel Cutout Dimensions Rectangular - 31.50mm x 32.80mm
Panel Thickness 0.032" ~ 0.080" (0.81mm ~ 2.03mm)
Approval Agency CSA, UL, VDE
Base Product Number 1609116
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 10EHGS1-2,-1609116-6-SI,10EHGS12,-10EHGS1-2-SI,0-1609116-6,-10EHGS1-2-SI-ND,2266-1609116-6,CCM1877
Standard Package 36
Win Source Part Number 1061165-1609116-6
Ultra Librarian 3D Model Ultra Librarian 1609116-6 CAD Model

Description

The 1061165-1609116-6 is a filtered power entry connector from TE Connectivity Corcom Filters.

  • Connector Type: Receptacle, Male Blades - Module
  • Termination: Quick Connect 0.250" (6.3mm)
  • Current Rating (IEC): 10A @ 120/250VAC
  • Panel Cutout: Rectangular - 31.50mm x 32.80mm
  • Filter Type: Filtered (EMI, RFI) - Commercial
  • Fuse Holder: Drawer
  • Mounting: Panel Mount, Snap-In
  • Fuse Accommodation: Fuse (Fuse not included)
  • REACH: Affected
  • ECCN: EAR99
  • Approvals: CSA, UL, VDE

You May Also Be Interested in

TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us
ECAD model for PS000DS3B
Changzhou AMASS Electronics Co. Ltd
Horizontal plug Power Connectors RoHS
Lowest to $0.8932
ECAD model for XT60PW-M
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
ECAD model for 2-6609115-3
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
ECAD model for PS000DS6B
TE Connectivity
AC Power Entry Modules M Series
Need more? Email Us
ECAD model for HFB3
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us
ECAD model for 3EJH1
TE Connectivity
AC Power Entry Modules 3A FILTER
Need more? Email Us
ECAD model for 3CUFE1
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2486
ECAD model for XT30U-M
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2642
ECAD model for XT30UPB-F30.G.Y

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention