EN
  • EN
  • DE

ESP32-S2-SOLO-2-N4

Part No ESP32-S2-SOLO-2-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S2, 4 MB SPI F / WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-S2
Package Bulk
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-S2
Memory Size 4MB Flash, 128kB ROM, 336kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 71mA ~ 75mA
Current - Transmitting 165mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 41-SMD Module
Base Product Number ESP32-S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370905-ESP32-S2-SOLO-2-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-S2-SOLO-2-N4 CAD Model

Description

The ESP32-S2-SOLO-2-N4 is a RF transceiver module designed for wireless communication applications. Manufactured by Espressif Systems.

  • Series: ESP32-S2
  • Frequency: 2.4GHz
  • Voltage Supply Range: 3V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Memory Size: 4MB Flash, 128kB ROM, and 336kB SRAM
  • WiFi Protocol: Supported
  • Data Rate: 150Mbps
  • Antenna: PCB trace antenna
  • Serial Interfaces: ADC, GPIO, I2C, I2S, SPI, PWM, UART, and USB
  • Power Output: 19.5dBm
  • Sensitivity: -97dBm
  • Package: 41-SMD Module
  • Mounting Type: Surface Mountable

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
Linear IC
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0356 $51.6052
41+ $2.4907 $102.1187
63+ $2.4129 $152.0127
86+ $2.3350 $200.8100
111+ $2.2572 $250.5492
149+ $2.0237 $301.5313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess