EN
  • EN
  • DE

F25L04PA-86PG2D

Part No F25L04PA-86PG2D
Manufacturer ESMT
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer ESMT
Win Source Part Number 753169-F25L04PA-86PG2D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F25L04PA-86PG2D CAD Model

Description

The F25L04PA-86PG2D is a 4M-bit (512K x 8) CMOS serial Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology). It features a standard Serial Peripheral Interface (SPI), allowing for simple and efficient communication with microcontrollers and other host devices. This memory is designed for low-power and high-performance applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and user data in embedded systems.
  • Consumer Electronics: Employed in consumer electronic devices such as digital cameras, MP3 players, and set-top boxes.
  • Networking Equipment: Integrated into networking equipment for storing configuration settings and boot code.
  • Industrial Control: Utilized in industrial control systems for storing calibration parameters and program code.
  • Automotive Electronics: Can be used in automotive applications for storing data and code.

Features:

  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3 for easy interfacing with microcontrollers.
  • Single Supply Voltage: Operates from a single 2.7V to 3.6V power supply.
  • Low Power Consumption: Features low standby and active currents for power-sensitive applications.
  • Page Program: Supports page program operations for fast and efficient data writing.
  • Sector Erase: Includes sector erase functionality for flexible data management.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • High Reliability: Provides high endurance and data retention.

Benefits:

  • Non-Volatile Storage: Provides reliable and permanent storage of data, even when power is removed.
  • Easy Integration: The SPI interface simplifies integration into microcontroller-based systems.
  • Low Power Consumption: Minimizes power consumption in battery-powered and energy-sensitive applications.
  • Fast Programming: Page program operations enable fast and efficient data writing.
  • Data Protection: Write protection features prevent accidental data corruption.
  • High Reliability: Ensures long-term data integrity and reliable operation.

Additional Details:

The F25L04PA-86PG2D is available in an 8-pin SOP (Small Outline Package). It supports clock frequencies up to 86 MHz in single I/O mode and higher frequencies in dual or quad I/O modes. Key electrical characteristics include a standby current of typically less than 1 μA. The device is programmed using standard SPI commands. Refer to the manufacturer's datasheet for complete specifications and application notes.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Lowest to $50.4238
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,517 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess