EN
  • EN
  • DE

WTR-3925-2-106BWLPSP-TR-03-0

Part No WTR-3925-2-106BWLPSP-TR-03-0
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 750697-WTR-3925-2-106BWLPSP-TR-03-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WTR-3925-2-106BWLPSP-TR-03-0 CAD Model

Description

The WTR-3925-2-106BWLPSP-TR-03-0 is a radio frequency (RF) transceiver manufactured by Qualcomm. This component is a critical part of wireless communication systems, handling the transmission and reception of radio signals.

Applications:

  • Mobile Phones: Used in smartphones to enable cellular communication (e.g., 4G LTE, 5G).
  • Tablets: Integrated into tablets for wireless connectivity.
  • IoT Devices: Employed in Internet of Things (IoT) devices that require wireless communication.
  • Wireless Modems: Utilized in wireless modems and hotspots for data transmission.

Features:

  • Multi-Band Support: Supports multiple frequency bands to ensure compatibility with different cellular networks worldwide.
  • Low Power Consumption: Designed for efficient power usage, extending the battery life of mobile devices.
  • High Sensitivity: Offers high sensitivity for reliable signal reception, even in weak signal areas.
  • Integrated PA: Includes an integrated power amplifier (PA) for efficient signal transmission.
  • Advanced Modulation Techniques: Supports advanced modulation techniques to maximize data throughput.

Benefits:

  • Enhanced Connectivity: Provides robust and reliable wireless connectivity for mobile devices.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Global Compatibility: Multi-band support ensures compatibility with cellular networks worldwide.
  • Improved Signal Reception: High sensitivity ensures reliable signal reception, even in challenging environments.
  • Reduced Component Count: Integrated PA helps reduce the overall component count, simplifying device design.

The Qualcomm WTR-3925-2-106BWLPSP-TR-03-0 transceiver is a highly integrated component that plays a key role in modern wireless communication devices. It supports various frequency bands and modulation schemes, ensuring compatibility with global cellular networks. Its low power consumption and high sensitivity make it suitable for a wide range of applications, including smartphones, tablets, and IoT devices. The integration of a power amplifier (PA) further simplifies device design and reduces the bill of materials. This transceiver ensures devices can maintain reliable connections and efficient data transfer, contributing to a seamless user experience.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,474 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess