Products specifications Report Issue?

Category Connectors, InterconnectsBackplane ConnectorsDIN 41612
Manufacturer TE Connectivity Erni
Series DIN
Packaging Tray
Part Status Active
Connector Type Header, Male Pins
Number of Positions 20
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Style B/3 (1/3 B)
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Operating Temperature -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Ultra Librarian 3D Model Ultra Librarian 384275-E CAD Model

You May Also Be Interested in

Phoenix Contact
JUMPER TERM BLK 10POS SCREW-IN
Need more? Email Us
ECAD model for 0301505
AVX Corporation
CONN MICRO SD CARD R/A SMD
Lowest to $5.2156
ECAD model for 045138008100858+
Molex, LLC
CONN HEADER SMD R/A 2POS 1.25MM
Lowest to $0.4704
ECAD model for 5055670281
TE Connectivity
CONN FPC BOTTOM 31POS 0.3MM R/A
Need more? Email Us
ECAD model for 3-2328724-1
TE Connectivity
CONN QC RCPT 14-18AWG 0.250
Need more? Email Us
ECAD model for 42845-1
ERNI Electronics
M12, MALE - M8, FEMALE
Need more? Email Us
ECAD model for 225254-E
Molex, LLC
CONN HEADER VERT 5POS 2MM
Need more? Email Us
ECAD model for 0530140510
TE Connectivity
CONN CARDEDGE HSG 30POS .100 BLK
Need more? Email Us
ECAD model for 583718-3
TE Connectivity
CONN HEADER R/A 40POS 2.54MM
Need more? Email Us
ECAD model for 2-5102322-9

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7957 $54.3656
18+ $5.5760 $100.3680
28+ $5.4017 $151.2476
39+ $5.2275 $203.8725
50+ $5.0532 $252.6600
67+ $4.5305 $303.5435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,899 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention