Products specifications Report Issue?

Category Connectors, InterconnectsCircular ConnectorsCircular Connector Assemblies
Mfr TE Connectivity Erni
Series M8/M12
Packaging Box
Part Status Active
Connector Type Insert, Male Pins
Number of Positions 8
Shell Size - Insert M12-8
Mounting Type Through Hole, Right Angle
Termination Solder
Orientation A
Contact Finish - Mating Gold
Color Black
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating UL94 V-0
Features Insert Only, Requires Shell
Shielding Shielded
Operating Temperature -25°C ~ 85°C
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian 235045-E CAD Model

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 6POS 2.54MM
Lowest to $1.0246
ECAD model for 5-146256-3
TE Connectivity
CONN HEADER R/A 40POS 2.54MM
Need more? Email Us
ECAD model for 2-5102322-9
Molex, LLC
CONN RCPT HSG 6POS 3.00MM
Need more? Email Us
ECAD model for 2064610600
ERNI Electronics
M12, MALE - M8, FEMALE
Need more? Email Us
ECAD model for 225254-E
TE Connectivity
CONN PLG HSG FMALE 37POS INLINE
Lowest to $7.3770
ECAD model for 206150-1
TE Connectivity
TERM BLOCK PLUG 6POS STR 3.5MM
Need more? Email Us
ECAD model for 284510-6
TE Connectivity
CONN BNC JACK R/A 75 OHM PCB
Lowest to $28.9572
ECAD model for 5414094-2
TE Connectivity
CONN CARDEDGE HSG 30POS .100 BLK
Need more? Email Us
ECAD model for 583718-3
Molex, LLC
Board Connector, 4 Contact(s), 1
Lowest to $0.0814
ECAD model for 532610471

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention