EN
  • EN
  • DE

PKR4910A S

Part No PKR4910A S
Manufacturer Ericsson
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833878-PKR4910A S
Ultra Librarian 3D Model Ultra Librarian PKR4910A S CAD Model

Description

The Ericsson PKR4910A S is a high-efficiency DC-DC converter module designed for a variety of applications, primarily focusing on telecommunications and industrial power systems. These modules are known for their robust performance and reliability in demanding environments.

Applications:

  • Telecommunications Equipment: Powering base stations, mobile switching centers, and network infrastructure.
  • Industrial Automation: Supplying power to programmable logic controllers (PLCs), sensors, and other industrial control equipment.
  • Networking Equipment: Used in routers, switches, and network servers.
  • Power Amplifiers: Providing stable voltage to power amplifiers in wireless communications.
  • Distributed Power Architectures: Integration in systems with point-of-load (POL) converters.

Features:

  • High Efficiency: Optimized for high power conversion efficiency, reducing energy loss and heat generation.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, increasing system design flexibility.
  • Compact Size: Small form factor allows easy integration into space-constrained applications.
  • Over-Temperature Protection (OTP): Shuts down the module to prevent damage from overheating.
  • Over-Current Protection (OCP): Protects the module from damage due to excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions.
  • Remote On/Off Control: Allows for remote control of the module's operation.

Benefits:

  • Reduced Energy Consumption: High efficiency results in lower energy costs.
  • Improved System Reliability: Protection features ensure dependable performance and prevent failures.
  • Simplified Design: Wide input voltage range and remote control streamline system integration.
  • Enhanced Thermal Management: Efficient design minimizes heat generation, contributing to better thermal management.
  • Increased Power Density: Compact size allows for higher power density in confined spaces.
  • Long Service Life: High-quality components and a robust design ensure a long operational lifespan.

Additional Details:

The PKR4910A S typically operates within an input voltage range of 36-75VDC and provides a regulated output voltage suitable for various electronic components. It is designed to meet stringent industry standards for safety and electromagnetic compatibility (EMC). The module incorporates advanced control algorithms to ensure stable and accurate voltage regulation even under varying load conditions. Its robust design and comprehensive protection features make it a reliable choice for demanding applications in telecommunications and industrial settings.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.2295 $144.2295
2+ $139.4224 $278.8448
3+ $124.9987 $374.9961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess