EN
  • EN
  • DE

SPC5603CF2CLL6

Part No SPC5603CF2CLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 40K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317576557
Standard Package 90
Win Source Part Number 1009889-SPC5603CF2CLL6
Ultra Librarian 3D Model Ultra Librarian SPC5603CF2CLL6 CAD Model

Description

The SPC5603CF2CLL6 is a high-performance automotive microcontroller designed by NXP Semiconductors. This microcontroller is part of the SPC56 family, which is specifically engineered to meet the demanding requirements of modern automotive applications. With its advanced features and robust design, the SPC5603CF2CLL6 is an ideal choice for a wide range of automotive systems, including engine management, transmission control, body electronics, and safety systems.

Key Features

  • Core: The device is built around a 32-bit Power Architecture e200z0h CPU core, optimized for embedded applications that require efficient real-time performance and low power consumption.
  • Clock Speed: It supports a maximum clock speed of up to 64 MHz, providing the computational power necessary for complex automotive control tasks.
  • Memory: The microcontroller comes with 256 KB of embedded flash memory and 20 KB of RAM, ensuring ample storage for applications and data.
  • Communication Interfaces: It includes a range of communication interfaces such as CAN, LIN, and SPI, facilitating easy integration with other components within a vehicle's network.
  • Temperature Range: The SPC5603CF2CLL6 operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh automotive environments.
  • Package: The device is offered in a LQFP64 package, which is suitable for space-constrained applications while allowing for efficient heat dissipation.

Applications

The SPC5603CF2CLL6 microcontroller is designed to be versatile and can be used in various automotive applications, including:

  • Engine Control Units (ECU)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Chassis and Safety Control
  • Body Control Modules (BCM)

Advantages

With its robust performance and flexible feature set, the SPC5603CF2CLL6 offers several advantages for automotive system designers:

  • High integration reduces the need for external components and minimizes system complexity.
  • Enhanced reliability in extreme conditions, critical for safety-critical automotive applications.
  • Comprehensive development support from NXP, including software drivers, development tools, and application notes, simplifies the design process.

The SPC5603CF2CLL6 from NXP is a powerful and reliable microcontroller that brings advanced capabilities to automotive systems, ensuring efficient and secure operation in vehicles.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7825 $53.9125
12+ $8.8472 $106.1664
18+ $8.5708 $154.2744
25+ $8.2943 $207.3575
32+ $8.0178 $256.5696
42+ $7.1884 $301.9128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess