Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784341-LTC6405CUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6405
Introduction Date October 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6405CUD#PBF CAD Model

Description

Product Overview: LTC6405CUD#PBF

The LTC6405CUD#PBF is a high-performance, differential amplifier from Linear Technology, designed to provide precision signal conditioning in a variety of demanding applications. This amplifier is well-suited for driving high-resolution analog-to-digital converters (ADCs), particularly in communication systems, medical equipment, and industrial instrumentation where signal integrity is paramount.

Key Features

  • High Linearity: The LTC6405CUD#PBF boasts exceptional linearity with a third-order intercept point (IP3) of 46dBm at 100MHz, making it ideal for applications requiring accurate signal amplification.
  • Low Noise: With its low input-referred noise of 1.1nV/√Hz and low distortion, this differential amplifier ensures that the signal integrity is maintained, even in noisy environments.
  • Wide Bandwidth: It features a wide bandwidth of 300MHz, which allows for the processing of high-frequency signals without significant attenuation or phase shift.
  • Adjustable Gain: The gain of the LTC6405CUD#PBF is externally adjustable, providing designers with the flexibility to tailor the amplification to specific application requirements.
  • Single-Ended to Differential Conversion: This device is capable of converting single-ended input signals to differential outputs, which is beneficial for reducing common-mode noise and improving signal integrity in mixed-signal environments.
  • Power Efficient: The amplifier operates with a supply voltage range from 2.7V to 5.25V, making it suitable for battery-powered devices and systems with strict power constraints.

Applications

  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Medical Imaging Systems
  • Automated Test Equipment
  • Industrial Process Control

The LTC6405CUD#PBF is housed in a compact 16-lead QFN package, ensuring a small footprint on the PCB and ease of integration into space-constrained applications. Its robust design and reliable performance under varied conditions make it an excellent choice for designers looking to enhance the performance of their high-speed signal processing chains.

Linear Technology's commitment to high-quality components is reflected in the LTC6405CUD#PBF, ensuring that it meets the rigorous demands of modern electronic systems. With its combination of features, this differential amplifier is an essential building block for applications that require high precision and fidelity in signal processing.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LIMITING AMP 16DIP / Limiting Amplifier IC Telecommunications 16-DIP
Need more? Email Us
ECAD model for NJM2204AD
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $2.9222
ECAD model for SY88289ALMG
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88403BLMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $6.6685
ECAD model for SY88923VKC TR
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $184.5455
ECAD model for LTC6403IUD-1#PBF
Semtech Corporation
IC AMP LIMITING 1.25GBPS 16QSOP
Lowest to $1.7517
ECAD model for NT24L71-QSOP-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
ECAD model for SY88843VKI
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.9713
ECAD model for SY88903KC
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $19.3582
ECAD model for MAX9000ESA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1819 $53.1819
3+ $43.6364 $130.9092
4+ $42.2728 $169.0912
5+ $40.9091 $204.5455
7+ $39.5455 $276.8185
9+ $35.4546 $319.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention