EN
  • EN
  • DE

PKM4113DPINB

Part No PKM4113DPINB
Manufacturer Ericsson
Catalog OEM Parts (O - R)
Description Module DC-DC 1-OUT 12V 11A 132W 8-Pin Quarter-Brick Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 20 A
Isolation Voltage 1.5 kV
Number of Outputs 1
Number of Pins 8
Output Current 11 A
Output Power 30 W
Output Voltage 12 V
RoHS Compliant
Voltage - Output 1 1.5 V
Win Source Part Number 1025783-PKM4113DPINB
Categories OEM Parts(O-R)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKM4113DPINB CAD Model

Description

The PKM4113DPINB from Ericsson is a high-quality electronic component that is designed to provide reliable and efficient performance.

  • Mounting Type: SMD (SMT)
  • Number of Pins: 8
  • Isolation Voltage: 1.5 kV
  • Output: Single
  • Output Current: 11 A
  • Output Voltage: 1.5 V
  • Output Power: 30 W
  • Input Voltage: 12 V
  • Category: OEM Parts(O-R)
  • Package: Module
  • RoHS Compliance: Compliant
  • Popularity: Low

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess