EN
  • EN
  • DE

PKF4111API

Part No PKF4111API
Manufacturer Ericsson
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221413-PKF4111API
Categories Custom Parts
Manufacturer Ericsson
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKF4111API CAD Model

Description

The PKF4111API is a DC-DC converter module manufactured by Ericsson (now Flex). It is designed to provide a stable and isolated DC output voltage from a DC input voltage. These converters are commonly used in telecommunications, industrial, and other applications requiring efficient power conversion and isolation.

Applications:

  • Telecommunications Equipment: Powers various components in telecom systems.
  • Industrial Automation: Provides power for control systems and sensors.
  • Data Centers: Used in servers and other equipment for power distribution.
  • Medical Devices: Powers sensitive electronic components in medical applications.
  • Aerospace Systems: Provides regulated power in airborne systems.

Features:

  • DC-DC Conversion: Converts a DC input voltage to a stable DC output voltage.
  • Isolation: Provides electrical isolation between the input and output.
  • High Efficiency: Designed for efficient power conversion.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Over-Voltage Protection: Protects the output from over-voltage conditions.
  • Over-Current Protection: Limits the output current to prevent damage.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable power source.
  • Electrical Isolation: Prevents ground loops and protects equipment.
  • Energy Efficiency: Reduces power consumption and heat generation.
  • Versatile Application: Suitable for a wide range of power conversion needs.
  • Protection Features: Enhances system reliability and safety.

Additional Details:

The PKF4111API typically uses a switching regulator topology to achieve efficient power conversion. It incorporates various protection mechanisms, such as over-voltage, over-current, and over-temperature protection, to safeguard both the converter and the load. The module is designed to meet specific regulatory standards for safety and EMC (Electromagnetic Compatibility). Ericsson (Flex) DC-DC converters are known for their reliability and performance in demanding environments. Specifications such as input voltage range, output voltage, output current, and isolation voltage are vital when selecting a DC-DC converter for a specific application.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess