EN
  • EN
  • DE

2SB618

Part No 2SB618
Manufacturer NEC
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210115-2SB618
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB618 CAD Model

Description

The 2SB618 is a PNP silicon transistor manufactured by NEC (now Renesas Electronics). It is typically used in amplifier and switching applications. PNP transistors are current-controlled devices where a small current injected into the base terminal controls a larger current flow between the collector and emitter terminals.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Circuits: Employed in switching applications for controlling current flow.
  • Voltage Regulators: Utilized in voltage regulator circuits for maintaining a stable output voltage.
  • Driver Stages: Used as a driver transistor to amplify signals for subsequent stages.
  • General Purpose Amplification: Suitable for various general-purpose amplification applications.

Features:

  • PNP Transistor: A PNP type transistor with a negative collector voltage.
  • High Current Gain (hFE): Provides a high current gain for efficient amplification.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Collector-Emitter Voltage (VCEO): Designed to withstand high collector-emitter voltages.
  • TO-92 Package: Typically available in a small TO-92 package for easy integration.

Benefits:

  • Signal Amplification: Provides efficient amplification of audio and other signals.
  • Efficient Switching: Enables fast and efficient switching in various circuits.
  • Stable Performance: Delivers stable and reliable performance in diverse applications.
  • Compact Size: Allows for dense circuit board layouts.
  • Cost-Effective: Provides a cost-effective solution for amplification and switching needs.

Additional Details:

The 2SB618's characteristics, such as collector current, power dissipation, and voltage ratings, are critical for determining its suitability for a specific application. The transistor's datasheet provides detailed information on these parameters. It is essential to ensure that the transistor is operated within its specified limits to prevent damage and ensure reliable operation. The TO-92 package is a common through-hole package that is easy to solder and integrate into circuit boards. Always consult the official NEC/Renesas datasheet for precise specifications and application guidelines. Proper biasing is crucial for achieving optimal performance in amplifier circuits.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us
Molex, LLC
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess