Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Bilateral, FET Switches
Independent Circuits 2
Voltage Supply Source Dual Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1009796-74V2T66STR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian 74V2T66STR CAD Model

Description

Introducing the 74V2T66STR Logic Gate from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the 74V2T66STR, a high-performance, dual-input exclusive OR (XOR) gate that is designed to meet a variety of digital logic needs. This product is part of STMicroelectronics' 74V2 logic series, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features of the 74V2T66STR

  • Low Power Consumption: The device operates at a very low power voltage range, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Performance: With its capability to operate at high frequencies, the 74V2T66STR ensures swift data processing and minimal propagation delays.
  • Wide Operating Voltage Range: This component can function effectively over a broad voltage range, typically from 2.7V to 5.5V, providing flexibility in various system designs.
  • Logic Level Translation: The dual-input XOR gate is capable of translating mixed voltage modes, thereby facilitating communication between devices operating at different voltage levels.
  • Compact Packaging: The 74V2T66STR comes in a space-saving SOT-23-6 package, which is perfect for applications with limited PCB real estate.

Applications

The versatility of the 74V2T66STR makes it suitable for a wide range of applications, including:

  • Data processing
  • Signal modulation
  • Digital logic circuitry
  • System control functions
  • Communication equipment

Reliability and Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The 74V2T66STR is built to stringent standards, ensuring reliability and performance consistency. It is designed to withstand the demands of commercial and industrial environments, providing a robust solution for any digital logic application.

Conclusion

The 74V2T66STR from STMicroelectronics is an exceptional choice for designers looking for a reliable and efficient XOR logic gate. Its low power consumption, high-speed operation, and compact footprint make it a versatile component for a multitude of electronic systems. With STMicroelectronics' reputation for quality, the 74V2T66STR is set to be a go-to component for digital logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XSON
Need more? Email Us
ECAD model for 74AUP2G157GS,115
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G158GF,132
ON Semiconductor
IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Lowest to $6.1307
ECAD model for MC10EL58DTR2G
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-SSOP
Need more? Email Us
ECAD model for 74CBTLVD3861DK,118
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-SOIC
Need more? Email Us
ECAD model for CY74FCT2257CTSOCT
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT1202
Need more? Email Us
ECAD model for 74AUP1G18GS,132
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3586
ECAD model for CD4051BNS
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-XQFN
Need more? Email Us
ECAD model for CBTD3306GM,125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention