The PKB4204BSIOG is a DC-DC converter module from Ericsson Power Modules, designed for intermediate bus conversion applications. It is engineered to provide a regulated output voltage from a wide input voltage range, offering high efficiency and robust performance. This module is commonly used in distributed power architectures to efficiently convert a higher voltage to a lower intermediate voltage.
Applications:
- Intermediate bus architectures (IBA)
- Telecommunications equipment
- Networking systems
- Data centers
- Industrial automation
Features:
- Wide input voltage range
- High efficiency for reduced power loss
- Output voltage regulation
- Remote on/off control
- Over-temperature protection (OTP)
- Over-current protection (OCP)
- Under-voltage lockout (UVLO)
- Compact form factor
Benefits:
- Improved system efficiency and reduced energy consumption
- Stable and reliable power delivery
- Simplified system integration with remote control capabilities
- Enhanced system protection against thermal and electrical faults
- Space-saving design for higher power density
- Optimized for intermediate bus conversion
Technical Specifications:
The PKB4204BSIOG typically accepts a wide input voltage range, such as 36V to 75V, and provides a regulated output voltage, often around 12V. Key specifications include its high efficiency, usually exceeding 90% at typical operating conditions, and its ability to deliver a specified maximum output current. The module incorporates comprehensive protection features, including over-current, over-temperature, and under-voltage lockout. It adheres to industry safety standards and is RoHS compliant. Its compact form factor is optimized for high-density board layouts. Specific details of the protection circuits are proprietary to Ericsson.