EN
  • EN
  • DE

BMR61045/13AR2F

Part No BMR61045/13AR2F
Manufacturer Ericsson
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026158-BMR61045/13AR2F
Categories OEM Parts(A-B)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BMR61045/13AR2F CAD Model

Description

The BMR61045/13AR2F is a DC-DC converter module manufactured by Ericsson. DC-DC converters are essential components in electronic systems, converting one DC voltage level to another. This module is designed for high-efficiency power conversion in a variety of applications.

Applications:

  • Telecommunications Equipment: Powering various telecom infrastructure components, such as routers, switches, and base stations.
  • Industrial Automation: Providing regulated power to industrial control systems, PLCs, and sensors.
  • Data Centers: Supplying power to servers, storage devices, and networking equipment.
  • Medical Equipment: Powering diagnostic and monitoring devices, ensuring stable and reliable operation.
  • Transportation Systems: Used in automotive and railway applications for power conversion and management.

Features:

  • High Efficiency: Designed to minimize power loss during conversion, reducing heat generation and improving energy efficiency.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, providing flexibility in system design.
  • Regulated Output Voltage: Maintains a stable output voltage, ensuring consistent performance of connected devices.
  • Over-Voltage Protection: Protects connected devices from damage due to excessive voltage.
  • Over-Current Protection: Limits the output current to prevent damage from short circuits or overloads.

Benefits:

  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Reliable Power Supply: Regulated output voltage ensures stable and consistent power for connected devices.
  • System Protection: Over-voltage and over-current protection safeguards the system from potential damage.
  • Easy Integration: Compact module design simplifies integration into various electronic systems.
  • Extended Lifespan: Robust design and high-quality components ensure long-term reliability.

Additional Details:

The specific technical specifications of the BMR61045/13AR2F, such as input voltage range, output voltage, output current, efficiency, and operating temperature range, are detailed in the manufacturer's datasheet. The module typically incorporates advanced control algorithms to optimize efficiency and ensure stable operation under varying load conditions. It is designed for through-hole mounting and is compatible with standard PCB assembly processes. The module may also include features such as remote on/off control and voltage trimming. Ericsson DC-DC converters are known for their high performance and reliability, making them a preferred choice in demanding power conversion applications. Reviewing the datasheet is essential for proper integration and optimal performance.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess