The BMR4614001/001CR2A is a high-efficiency DC-DC power module from Ericsson Power Modules (now Flex). This module is designed to provide a regulated output voltage from a wide input voltage range, making it suitable for various telecommunications, industrial, and data processing applications.
Applications:
- Telecommunications equipment
- Data processing systems
- Industrial automation
- Distributed power architectures
- Intermediate bus voltage generation
Features:
- High efficiency
- Wide input voltage range
- Adjustable output voltage
- Remote on/off control
- Over-temperature protection
- Over-current protection
Benefits:
- Reduced energy consumption due to high efficiency.
- Flexible design due to adjustable output voltage.
- Easy integration with remote on/off control.
- Protection against damage from overheating.
- Protection against damage from overcurrent.
Technical Specifications:
The BMR4614001/001CR2A typically accepts an input voltage range of 4.5V to 5.5V, and provides an adjustable output voltage. Its output current is rated for 12A. This module incorporates over-temperature protection (OTP) and over-current protection (OCP) to ensure reliable operation. It is designed for through-hole mounting. Its operating temperature range is specified. Detailed specifications can be found in the product datasheet. The module's high efficiency minimizes heat dissipation and ensures long-term reliability in demanding applications. The adjustable output voltage allows for flexibility in system design, catering to specific voltage requirements.
This DC-DC converter is a reliable and efficient solution for power conversion needs in various industries. Its robust design, comprehensive protection features, and wide input voltage range make it a valuable component in modern electronic systems. Its small footprint and high power density allow for space-saving integration in compact devices.