EN
  • EN
  • DE

X1E000251013412 FA-118T 32 MHZ

Part No X1E000251013412 FA-118T 32 MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (T - Z)
Description Crystal, 32MHZ, 8PF, SMD, 1.6MM X 1.2MM Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105009-X1E000251013412 FA-118T 32 MHZ
Categories OEM Parts(T-Z)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X1E000251013412 FA-118T 32 MHZ CAD Model

Description

The Epson X1E000251013412 FA-118T is a 32 MHz crystal oscillator. These oscillators are precision timing devices crucial in a wide array of electronic applications. The FA-118T package refers to a specific surface-mount crystal unit known for its compact size and stability. Quartz crystal oscillators utilize the piezoelectric effect of quartz to generate a highly accurate and stable oscillating signal.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Communication devices: Used in wireless communication devices like smartphones and tablets for precise frequency control.
  • Real-time clocks (RTCs): Generates the timing signal for RTC modules, ensuring accurate timekeeping.
  • Consumer electronics: Employed in various consumer electronics products, such as TVs, DVD players, and digital cameras.
  • Industrial control systems: Provides the clock signal for industrial controllers and automation equipment.

Features

  • 32 MHz oscillation frequency: Generates a stable 32 MHz clock signal.
  • FA-118T package: Compact surface-mount package for easy integration.
  • High frequency stability: Maintains a stable frequency over a wide temperature range.
  • Low power consumption: Minimizes power consumption in battery-powered devices.
  • Surface-mount technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits

  • Precise timing: Ensures accurate and reliable timing in electronic circuits.
  • Compact size: Allows for miniaturization of electronic devices.
  • Stable performance: Provides consistent performance over a wide range of operating conditions.
  • Easy integration: Simplifies the design and assembly process.
  • Long-term reliability: Offers a long operating life with minimal frequency drift.

Additional Details

The FA-118T package typically measures a few millimeters in both length and width, making it suitable for space-constrained applications. The crystal oscillator requires an external power supply, usually 3.3V or 5V, to operate. The load capacitance is a crucial parameter that must be considered when designing the oscillator circuit. Epson provides detailed datasheets with specifications like frequency tolerance, temperature stability, and aging characteristics. It's essential to consult the datasheet to ensure proper circuit design and optimal performance. The X1E000251013412 part number specifically identifies the product with its characteristics of 32Mhz, FA-118T and internal Epson specifications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess