EN
  • EN
  • DE

INTEL PS7281BEVGAAF - AMD EPYC 7281 2.10GHz 16C 32M 155W DELL LOCKED

Part No INTEL PS7281BEVGAAF - AMD EPYC 7281 2.10GHz 16C 32M 155W DELL LOCKED
Manufacturer Intel
Catalog CPU
Description AMD EPYC 7281 2.10GHz 16C 32M 155W DELL LOCKED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423571-INTEL PS7281BEVGAAF - AMD EPYC 7281 2.10GHz 16C 32M 155W DELL LOCKED
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL PS7281BEVGAAF - AMD EPYC 7281 2.10GHz 16C 32M 155W DELL LOCKED CAD Model

Description

The INTEL PS7281BEVGAAF features the AMD EPYC 7281 processor, specially locked for exclusive use in DELL servers, marking a revolutionary advancement in the enterprise computing space. This processor, with 16 cores and a base clock speed of 2.10GHz, is engineered to deliver exceptional multi-threaded processing capabilities. The sizable 32MB L3 cache enhances performance in complex computational tasks, allowing for efficient data retrieval and processing. With a TDP of 155W, the AMD EPYC 7281 strikes an excellent balance between power efficiency and robust performance. It is designed to support high memory speeds and large memory capacities, making it ideal for memory-intensive applications. The processor features AMD Infinity Architecture, ensuring easy scalability and interconnection of CPUs for improved performance in multi-processor configurations. Integrated with advanced security features, it offers encryption at the hardware level, safeguarding sensitive data against unauthorized access. This processor’s 'DELL LOCKED' status signifies that it is optimized for DELL’s proprietary server platforms, ensuring seamless compatibility and performance enhancement specifically for DELL servers. It’s a perfect choice for businesses operating DELL server environments who demand high throughput, scalability, and security in their data center operations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess