The UPA1770M is a P-channel MOS Field Effect Transistor manufactured by Renesas Electronics. It's designed for power management and switching applications where low on-resistance and fast switching speeds are critical.
Applications
- Power management circuits in portable devices (e.g., smartphones, tablets)
- DC-DC converters
- Load switching
- Battery charging circuits
Features
- P-Channel MOSFET
- Low on-state resistance (Rds(on)) for efficient power transfer
- High-speed switching capability
- Low input capacitance (Ciss)
- Small surface mount package
Benefits
- Improved power efficiency, reducing heat generation and extending battery life
- Faster switching allows for higher frequency operation, enabling smaller and lighter designs
- Reduced gate drive requirements due to low input capacitance
- Space-saving design for compact devices
- Enhanced thermal performance ensures reliable operation
Additional Details
The UPA1770M utilizes advanced trench MOSFET technology to achieve low on-resistance. Its key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-state resistance (Rds(on)). The low gate charge (Qg) contributes to faster switching speeds. The device is designed to be lead-free and compliant with RoHS standards. Its compact package facilitates automated assembly in high-volume manufacturing environments. Always consult the Renesas datasheet for precise electrical characteristics, thermal performance data, and recommended operating conditions.