EN
  • EN
  • DE

SRM2B256SLMT10

Part No SRM2B256SLMT10
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095950-SRM2B256SLMT10
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRM2B256SLMT10 CAD Model

Description

The SRM2B256SLMT10 is a static RAM (SRAM) module manufactured by Epson Electronics America Inc-Semiconductor Div. This high-performance memory device is designed for applications requiring fast access times, low power consumption, and high reliability.

Applications:

  • Embedded Systems: Used as primary memory in various embedded systems where fast access and low power are critical.
  • Industrial Control Systems: Employed in industrial control systems for data logging and real-time data processing.
  • Medical Devices: Utilized in medical devices requiring reliable and fast memory storage.
  • Communication Equipment: Incorporated in communication equipment, such as routers and switches, for buffering data and managing network traffic.
  • Instrumentation: Applied in instrumentation devices for data acquisition and analysis.

Features:

  • High-Speed Access: Offers fast read and write access times, ensuring quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • High Reliability: Ensures reliable data storage and retrieval, even in harsh operating conditions.
  • Compact Package: Available in a compact package, allowing for efficient use of board space.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for various environments.

Benefits:

  • Improved System Performance: Fast access times enhance the overall performance of the system.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Enhanced Data Integrity: High reliability ensures data integrity and prevents data loss.
  • Reduced Board Size: Compact package allows for smaller and more densely populated circuit boards.
  • Versatile Application: Wide operating temperature range makes it suitable for a broad range of applications.

Technical Specifications:

The SRM2B256SLMT10 typically features a memory capacity of 256K bits. It operates at a voltage of 3.3V. The exact access time and power consumption characteristics can vary, so refer to the manufacturer's datasheet for precise specifications.

In summary, the SRM2B256SLMT10 SRAM module from Epson Electronics America Inc-Semiconductor Div is a high-performance memory device designed for applications requiring fast access, low power, and high reliability. Its key features include high-speed access, low power consumption, and a compact package, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess