EN
  • EN
  • DE

SED1335F0A

Part No SED1335F0A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Description LCD Controller ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318385-SED1335F0A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SED1335F0A CAD Model

Description

The SED1335F0A is a version of the SED1335 series LCD controller manufactured by Epson. It's designed to manage the interface between a microprocessor and an LCD panel, simplifying the process of displaying both character and graphical data. The '0A' likely denotes a specific revision or variant within the SED1335F family, potentially indicating enhancements or modifications to the original design.

Applications

  • Embedded systems requiring LCD displays
  • Industrial control panels and HMIs (Human Machine Interfaces)
  • Instrumentation equipment
  • Point-of-sale (POS) systems
  • Handheld devices with LCD screens

Features

  • Direct interface to a wide range of microprocessors
  • Supports both character and graphic LCD modules
  • Includes a built-in character generator ROM for displaying text
  • Automatic management of the display RAM
  • Horizontal and vertical scrolling functionalities
  • Programmable cursor control
  • Support for various LCD driver voltages
  • Low power consumption for battery-operated devices

Benefits

  • Simplifies the design of LCD interfaces in embedded systems
  • Reduces the workload on the host microprocessor
  • Provides flexibility in displaying both text and graphics
  • Enables easy integration into existing microprocessor-based systems
  • Reduces system cost by integrating key display control functions
  • Offers enhanced display features like scrolling and cursor control
  • Extends battery life in portable applications due to low power consumption

Technical Specifications

The SED1335F0A includes features such as automatic display RAM management, horizontal and vertical scrolling, and programmable cursor control. The built-in character generator ROM allows for easy display of standard text characters. The controller supports various LCD panel sizes and resolutions and includes adjustable LCD driver voltages for optimizing display quality. The SED1335F0A is designed for low power consumption, making it suitable for portable and battery-powered applications. It also interfaces with a wide range of microprocessors using parallel data transfer. Consult the Epson datasheet for specific details regarding supported resolutions and driver voltage ranges, as these may differ between variants of the SED1335F family.

The SED1335F0A is a versatile and cost-effective solution for implementing LCD displays in various embedded systems. Its comprehensive feature set, combined with Epson's reputation for quality, makes it a reliable choice for designers. Referencing the device's datasheet is essential for ensuring proper integration and optimal performance in any given application.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess