EN
  • EN
  • DE

SCI7638MMA-TE2

Part No SCI7638MMA-TE2
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 316695-SCI7638MMA-TE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCI7638MMA-TE2 CAD Model

Description

The SCI7638MMA-TE2 is a low-power real-time clock (RTC) module manufactured by Epson Electronics America Inc-Semiconductor Div. This compact module is designed to provide accurate timekeeping in a wide range of applications, featuring a built-in crystal oscillator and a serial interface for easy communication with microcontrollers and other digital systems. It offers a reliable and precise time reference, even when the main power supply is unavailable, thanks to its battery backup capability.

Applications:

  • Industrial control systems: Providing accurate timestamps for data logging and event recording.
  • Metering devices: Ensuring accurate timekeeping for energy and water meters.
  • Point-of-sale (POS) terminals: Maintaining accurate transaction records and time synchronization.
  • Consumer electronics: Enabling accurate time display and scheduling in devices like set-top boxes and audio players.
  • Data loggers: Capturing time-stamped data for environmental monitoring and other applications.

Features:

  • Low Power Consumption: Designed for battery-powered applications with minimal current draw.
  • Built-in Crystal Oscillator: Ensures high accuracy and stability.
  • I2C Serial Interface: Simplifies communication with microcontrollers and other digital systems.
  • Battery Backup: Maintains timekeeping even when the main power supply is off.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Alarm Function: Programmable alarm for triggering events at specific times.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate timekeeping over long periods.

Benefits:

  • Accurate Timekeeping: Provides a reliable and precise time reference for various applications.
  • Reduced Power Consumption: Extends battery life in portable and battery-powered devices.
  • Simplified Integration: Easy to interface with microcontrollers and other digital systems.
  • Improved System Reliability: Ensures continuous timekeeping even during power outages.
  • Cost-Effective Solution: Provides a complete RTC solution at a competitive price.
  • Reduced Board Space: Compact size allows for smaller product designs.

The SCI7638MMA-TE2 operates over a wide temperature range, making it suitable for use in harsh environments. It is available in a small surface-mount package, which simplifies assembly and reduces board space requirements. Its comprehensive feature set and reliable performance make it an ideal choice for a wide range of timekeeping applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess