EN
  • EN
  • DE

S1D13524B01B100

Part No S1D13524B01B100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Description EINK broad controller PFBGA-241
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018231-S1D13524B01B100
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1D13524B01B100 CAD Model

Description

The S1D13524B01B100 is a display controller manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to manage and control various types of display panels, typically used in embedded systems and industrial applications.

Applications:

  • Industrial Control Panels: Used in machinery and equipment for displaying status information and control interfaces.
  • Point-of-Sale (POS) Systems: Manages displays in retail environments for customer interaction.
  • Medical Devices: Controls displays in medical equipment for displaying patient data and diagnostic information.
  • Automotive Displays: Used in dashboard displays for instrument clusters and infotainment systems.
  • Embedded Systems: Integrated into a variety of embedded systems for providing visual output.

Features:

  • LCD Controller: Supports various LCD panel types, including TFT, STN, and monochrome displays.
  • Resolution Support: Capable of driving a wide range of display resolutions.
  • Memory Interface: Interfaces with external memory for storing display data.
  • Graphics Acceleration: May include basic graphics acceleration features for drawing lines, rectangles, and other shapes.
  • Host Interface: Communicates with the host processor via interfaces like SPI, I2C, or parallel interfaces.
  • Power Management: Includes power-saving modes to reduce energy consumption.

Benefits:

  • Versatile Display Control: Supports a wide range of display panels and resolutions.
  • Easy Integration: Simple host interface allows for easy integration into embedded systems.
  • Low Power Consumption: Power-saving modes help to reduce energy consumption.
  • Reliable Performance: Provides reliable display control in demanding environments.

Additional Details:

The S1D13524B01B100's features and capabilities will vary depending on the specific version and configuration. Datasheets typically provide detailed information about supported display resolutions, memory interface specifications, and power consumption characteristics. It's crucial to consult the datasheet for specific design and implementation details.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
11+ $9.6542 $106.1962
17+ $9.3525 $158.9925
23+ $9.0508 $208.1684
29+ $8.7491 $253.7239
39+ $7.8440 $305.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess