EN
  • EN
  • DE

S1D13305F00A100

Part No S1D13305F00A100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Linear - Video Processing
Description Embedded 80K byte SRAM display buffer.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Linear - Video Processing
Win Source Part Number 185437-S1D13305F00A100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D13305F00A100 CAD Model

Description

The S1D13305F00A100 is a graphics display controller manufactured by Epson. This controller is commonly used in applications that require driving LCD panels, particularly in embedded systems and handheld devices. It bridges the gap between the system's processor and the display, handling tasks such as memory management, timing control, and display data formatting.

Applications:

  • Handheld Terminals: Used in portable data collection devices.
  • Industrial Control Panels: Provides display capabilities for machinery and process control systems.
  • Medical Devices: Integrates into portable medical equipment for displaying patient data and diagnostic information.
  • Automotive Displays: Can be used for instrument clusters and infotainment systems.
  • Point-of-Sale (POS) Systems: Powers displays in cash registers and payment terminals.

Features:

  • Integrated Frame Buffer: Contains onboard memory for storing the display image data, reducing the load on the host processor.
  • LCD Timing Controller: Generates the necessary timing signals for driving various LCD panel types.
  • Multiple Interface Options: Supports different communication protocols such as SPI, I2C, and parallel interfaces for easy integration with different processors.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-powered devices.
  • Flexible Resolution Support: Can drive displays with a variety of resolutions and color depths.

Benefits:

  • Reduced System Complexity: Integrated frame buffer and LCD timing controller simplify the design of the display subsystem.
  • Improved Display Performance: Hardware acceleration for display operations enhances the responsiveness and smoothness of the display.
  • Lower Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Versatile Connectivity: Multiple interface options provide flexibility in connecting to different processors and systems.
  • Cost-Effective Solution: Integrated features help reduce the overall system cost by minimizing the need for external components.

Additional Details:

The S1D13305F00A100 often supports various display resolutions and color depths. Its power management capabilities include sleep modes to conserve power when the display is not actively being used. The specific communication interface (SPI, I2C, or parallel) used depends on the application and the host processor. The device includes features like partial display updates, which allow updating only a portion of the screen to improve refresh rates and reduce power consumption. Datasheet specifications would give the precise voltage levels, memory size, operating temperatures, and interface speeds.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess