EN
  • EN
  • DE

RTC-4543SB-B

Part No RTC-4543SB-B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184976-RTC-4543SB-B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-4543SB-B CAD Model

Description

The RTC-4543SB-B is a real-time clock (RTC) module manufactured by Epson. This device provides accurate timekeeping functionality crucial for embedded systems and other applications where maintaining date and time is essential, even when the main power source is unavailable. It is commonly used to keep track of the date and time in various electronic devices.

Applications:

  • Embedded Systems: Providing accurate time and date information for embedded applications.
  • Industrial Automation: Used in industrial controllers for timestamping events and scheduling tasks.
  • Consumer Electronics: Found in devices like digital cameras and audio players to maintain accurate time.
  • Data Loggers: Accurately timestamping collected data in environmental monitoring or scientific research.
  • Medical Equipment: Used in medical devices to ensure precise timing for treatments and data recording.
  • Networking Equipment: Maintaining accurate timestamps for network synchronization and security protocols.

Features:

  • Low Power Consumption: Designed to minimize power usage, extending the lifespan of backup batteries.
  • I2C Interface: Utilizes the I2C serial interface for easy communication with microcontrollers.
  • Built-In Crystal Oscillator: Includes an integrated crystal oscillator for stable and accurate timekeeping.
  • Battery Backup: Supports battery backup to continue timekeeping during power outages.
  • Clock and Calendar Function: Provides full clock and calendar functionality with leap year correction.
  • Programmable Alarm Function: Offers programmable alarm functionality for time-based events.

Benefits:

  • Accurate Time Tracking: Ensures precise timekeeping for critical applications and systems.
  • Extended Battery Life: Low power consumption results in prolonged operation on backup batteries.
  • Simplified Integration: The I2C interface simplifies the process of incorporating the RTC into a system.
  • Data Protection: Preserves time and date information during power interruptions, safeguarding data integrity.
  • Reliable Operation: Integrated crystal oscillator guarantees a stable and consistent time base.

Additional Details:

The RTC-4543SB-B operates on a supply voltage typically ranging from 1.8V to 5.5V, allowing it to be used with various microcontroller systems. It is often available in a compact SMD (Surface Mount Device) package, making it easy to integrate into densely populated PCBs. Detailed technical specifications are available in the datasheet, including information on register addresses, timing characteristics, and electrical parameters. The module includes registers for storing seconds, minutes, hours, day of the week, date, month, and year. It automatically adjusts for leap years, ensuring long-term accuracy. The I2C address is usually fixed but may be configurable depending on the specific implementation.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess