EN
  • EN
  • DE

HMC814LC3BTR

Part No HMC814LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 ACTIVE 12SMD / RF IC Frequency Multiplier DBS, VSAT 13GHz ~ 24.6GHz 12-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Frequency Multiplier
Frequency 13GHz ~ 24.6GHz
RF Type DBS, VSAT
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Base Product Number HMC814
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 147044-HMC814LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC814LC3BTR CAD Model

Description

Product Overview: HMC814LC3BTR by Analog Devices Inc.

The HMC814LC3BTR is a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) designed by Analog Devices Inc. This advanced RF synthesizer is engineered to deliver exceptional phase noise performance and flexibility, making it an ideal choice for a wide range of applications including wireless infrastructure, microwave point-to-point systems, satellite communications, and test equipment.

Key Features

  • Frequency Range: The VCO frequency range is broad, covering from 2.2 GHz to 2.5 GHz, which can be further divided down to generate lower frequencies as required by the application.
  • Low Phase Noise: The device exhibits low phase noise performance, which is critical for high-speed communication systems where signal integrity is paramount.
  • Fractional-N Frequency Synthesis: Fractional-N synthesis allows for fine frequency resolution, which enables precise selection of the VCO frequency without the need for an external frequency reference.
  • Fast Locking: The PLL achieves fast locking times, thus reducing the time it takes for the system to stabilize after power-up or frequency changes.
  • Programmable: With integrated serial control interface, the HMC814LC3BTR can be programmed for various settings, including phase offset and output power levels, offering design flexibility.
  • Output Power: It provides consistent output power across its frequency range, which is essential for maintaining reliable communication links.

Applications

The versatility of the HMC814LC3BTR makes it suitable for a variety of applications that require high-performance frequency synthesis, such as:

  • Wireless Infrastructure (LTE, WCDMA, WiMAX)
  • Fiber Optic Modules
  • Microwave Point-to-Point and Point-to-Multipoint Radios
  • Satellite Communication Systems
  • Test and Measurement Equipment

Package and Quality Assurance

The HMC814LC3BTR comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications. Analog Devices Inc. ensures that each unit meets their high-quality standards, providing reliability and performance that engineers can trust for their critical designs.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1642 $71.1642
2+ $68.9403 $137.8806
3+ $66.7165 $200.1495
4+ $64.4926 $257.9704
6+ $57.8209 $346.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess