EN
  • EN
  • DE

INA381A1QDGSRQ1

Part No INA381A1QDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA381
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-INA381A1QDGSRQ1DKR,296-INA381A1QDGSRQ1CT,296-INA381A1QDGSRQ1TR
Standard Package 2,500
Win Source Part Number 1319779-INA381A1QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA381A1QDGSRQ1 CAD Model

Description

Product Overview: INA381A1QDGSRQ1 from Texas Instruments

The INA381A1QDGSRQ1 is a high-precision current-sensing amplifier integrated with a voltage output comparator and reference from Texas Instruments, designed for automotive and industrial applications. This versatile device offers a unique combination of performance, power efficiency, and reliability, making it suitable for a wide range of power management systems.

Key Features:

  • High Accuracy: The INA381A1QDGSRQ1 features a low offset voltage and high-precision current sensing, which ensures accurate measurement of the current flow in various electronic systems.
  • Integrated Comparator: The built-in comparator with an internal reference enables overcurrent detection and provides a simple way to implement overcurrent protection without the need for additional components.
  • Adjustable Threshold: Users can set the overcurrent detection threshold to their specific needs by connecting an external resistor to the reference pin, offering flexibility in various applications.
  • Low Power Consumption: With its low quiescent current, the INA381A1QDGSRQ1 is optimized for energy-sensitive systems, contributing to overall power efficiency.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range that spans from -0.2V to +26V, accommodating a broad spectrum of applications.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.

Applications:

  • Automotive systems such as battery management, motor control, and power supply monitoring
  • Industrial automation for conveyor systems, HVAC, and robotics
  • Telecommunication equipment power monitoring
  • Power management in consumer electronics

The INA381A1QDGSRQ1 comes in a compact VSSOP-10 package, allowing for a minimal footprint on the PCB. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance system safety and efficiency through precise current monitoring and control.

With Texas Instruments' reputation for quality and support, the INA381A1QDGSRQ1 is a reliable component for critical applications where accuracy and durability are paramount.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7811 $50.7715
160+ $0.6409 $102.5440
245+ $0.6209 $152.1205
335+ $0.6008 $201.2680
435+ $0.5808 $252.6480
580+ $0.5207 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess