The TG-5035CJ-12N 26.000000MHZ is a crystal oscillator manufactured by Epson Company. This oscillator provides a stable clock signal with a frequency of 26.000 MHz. It is designed for a variety of electronic applications requiring precise timing, offering a compact size and reliable performance.
Applications
- Microcontrollers
- Communication equipment
- Real-time clocks (RTC)
- Clock and timing circuits
- Industrial control systems
Features
- Frequency: 26.000 MHz
- Output: CMOS
- Supply Voltage: Consult the datasheet for the specific voltage range (typically 1.8V, 2.5V or 3.3V)
- Frequency Stability: Consult the datasheet for frequency stability specifications (ppm)
- Operating Temperature Range: -40°C to +85°C (industrial temperature range)
- Package: SMD (Surface Mount Device)
- Low Power Consumption
Benefits
- Provides a stable and accurate 26.000 MHz clock signal for reliable system timing.
- Suitable for applications requiring high precision.
- Wide operating temperature range enables use in various environments.
- Small SMD package allows for efficient use of board space.
- CMOS output is compatible with most digital circuits.
Additional Details
The TG-5035CJ series oscillators are known for their stable output and robust design. The CMOS output offers a clean and reliable signal, ensuring accurate timing in digital circuits. The device's compact size allows for easy integration into densely populated circuit boards. Its industrial temperature range allows for robust applications in environments with extreme temperature fluctuations. Consult the manufacturer's datasheet for complete specifications including voltage requirements, timing characteristics, and recommended soldering profiles for surface mount assembly.