EN
  • EN
  • DE

SG7050CBN 125.000000MHZ

Part No SG7050CBN 125.000000MHZ
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1713+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 716170-SG7050CBN 125.000000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG7050CBN 125.000000MHZ CAD Model

Description

The Epson SG7050CBN 125.000000MHZ is a high-frequency crystal oscillator designed for applications requiring a stable and accurate clock signal. This oscillator provides a precise 125 MHz clock output with low jitter and high stability, making it suitable for use in various communication and data processing systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Communication Systems: Wireless communication devices, base stations.
  • Data Processing: Servers, workstations, and high-performance computing.
  • Test and Measurement: Oscilloscopes, signal generators, and frequency counters.
  • Industrial Automation: Programmable logic controllers (PLCs) and industrial control systems.

Features:

  • 125.000000 MHz Output Frequency: Provides a precise clock signal for high-speed applications.
  • Low Jitter: Minimizes timing variations in the clock signal.
  • High Stability: Maintains accurate frequency over a wide temperature range.
  • CMOS Output: Compatible with standard CMOS logic levels.
  • Small Size: Compact package for space-constrained applications.
  • Low Power Consumption: Efficient power usage for reduced heat dissipation.

Benefits:

  • Improved System Performance: Accurate and stable clock signal enhances data processing speed and reliability.
  • Reduced EMI: Low jitter minimizes electromagnetic interference.
  • Simplified Design: Integrated oscillator reduces the need for external components.
  • Increased Reliability: Robust design ensures stable operation in various environments.
  • Space Savings: Compact package allows for smaller board designs.

Additional Details:

The SG7050CBN 125.000000MHZ operates from a supply voltage of typically 3.3V or 2.5V. It is available in a small surface mount package such as a 7050 package. The device includes a built-in crystal resonator and oscillator circuit. The operating temperature range is typically between -40°C and +85°C. It complies with RoHS and other relevant environmental standards. The frequency stability is specified in parts per million (ppm) over the operating temperature range.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess