EN
  • EN
  • DE

SG-8018CG 20.000000 MHZ TJHPA

Part No SG-8018CG 20.000000 MHZ TJHPA
Manufacturer Epson Company
Catalog Oscillators
Description XTAL OSC XO 20.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 21 Weeks
Features 20 MHz XO (Standard) CMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
Manufacturer Epson Company
Series SG-8018CG
Package Bulk
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SG-8018CG 20.000000 MHZ TJHPA-ND, SG-8018CG20.000000MHZTJHPA
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933364-SG-8018CG 20.000000 MHZ TJHPA
Ultra Librarian 3D Model Ultra Librarian SG-8018CG 20.000000 MHZ TJHPA CAD Model

Description

The SG-8018CG 20.000000 MHZ TJHPA is a programmable crystal oscillator manufactured by Epson. It generates a stable clock signal at a frequency of 20.000000 MHz. These oscillators are highly versatile and used in various electronic applications requiring a precise and reliable timing source.

Applications:

  • Microcontrollers and Microprocessors: Provides a stable clock signal for timing and synchronization.
  • Real-Time Clocks (RTC): Used as a timing reference for accurate timekeeping.
  • Communication Systems: Provides a stable clock for data transmission and reception in networks and communication devices.
  • Audio and Video Equipment: Used for timing and synchronization in audio and video processing circuits.
  • Industrial Control Systems: Provides a precise timing source for control and automation applications.
  • Test and Measurement Equipment: Used as a reference clock in frequency counters, signal generators, and other test equipment.

Features:

  • Programmable Frequency: Allows the output frequency to be programmed to specific values.
  • High Frequency Stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Low Jitter: Minimizes timing errors and ensures reliable performance.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Small Package Size: Compact size allows for easy integration into various applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • CMOS Output: Compatible with standard CMOS logic circuits.

Benefits:

  • Precise Timing: Provides an accurate and stable clock signal for reliable system operation.
  • Versatile: Can be used in a wide range of applications.
  • Easy to Use: Simple to integrate into existing circuits.
  • Long Lifespan: Provides a long and reliable operating life.
  • Cost-Effective: Provides a cost-effective solution for clock generation needs.

Additional Details:

The SG-8018CG oscillator typically operates at a supply voltage of 1.8V, 2.5V, or 3.3V. The frequency stability is typically specified in parts per million (ppm) over a specified temperature range. The operating temperature range is typically from -40°C to +85°C. The oscillator is available in a variety of package sizes, including surface-mount packages. The TJHPA likely refers to a specific configuration or specification related to temperature range, tolerance, or other parameters. The output waveform is typically a square wave with a 50% duty cycle. The startup time is typically very short, allowing the oscillator to quickly provide a stable clock signal. The device is RoHS compliant.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,886 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess