EN
  • EN
  • DE

CISCO WS-C3850-48F-S - Cisco Catalyst 3850 48 Port Full PoE IP Base

Part No CISCO WS-C3850-48F-S - Cisco Catalyst 3850 48 Port Full PoE IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-48F-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387927-CISCO WS-C3850-48F-S - Cisco Catalyst 3850 48 Port Full PoE IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-48F-S - Cisco Catalyst 3850 48 Port Full PoE IP Base CAD Model

Description

Elevating the networking paradigm, the CISCO WS-C3850-48F-S offers an exceptional blend of functionality and performance with 48 Full PoE ports, each capable of delivering up to 30W, underpinned by the comprehensive IP Base feature set. This configuration supports advanced Layer 2 functionalities, basic Layer 3 capabilities such as static routing and RIP, catering to the complex needs of growing businesses and enterprise networks. Embedded with Cisco's leading-edge StackWise-480 technology, it promotes operational excellence and scalability, allowing up to nine units to seamlessly integrate as a singular, efficiently managed entity. The integration of the UADP ASIC facilitates not only high-speed data processing but also enhances network reliability and application performance. This switch extends its prowess to wireless network management, ensuring a streamlined, unified networking environment that supports numerous access points and wireless clients, thereby reinforcing the versatility of its deployment. Security is paramount, with a slew of advanced protocols and mechanisms in place to protect network integrity and data. Bolstered by EnergyWise technology, it exemplifies energy-conscious operation, contributing to reduced power consumption and a lower total cost of ownership.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess