EN
  • EN
  • DE

SG-3030JC32.768000KHZ

Part No SG-3030JC32.768000KHZ
Manufacturer Epson Company
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 756511-SG-3030JC32.768000KHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-3030JC32.768000KHZ CAD Model

Description

The SG-3030JC32.768000KHZ is a 32.768 kHz crystal oscillator manufactured by Epson. It is a compact, low-power real-time clock (RTC) crystal, widely used as a timing reference in various electronic devices. Its accurate frequency and small size make it ideal for applications requiring precise timekeeping, such as watches, clocks, and embedded systems.

Applications:

  • Real-Time Clocks (RTC): Provides a stable and accurate timekeeping reference for RTC modules in computers, embedded systems, and consumer electronics.
  • Watches and Clocks: Used as the primary timing source in wristwatches, wall clocks, and other timekeeping devices.
  • Consumer Electronics: Integrated into devices such as digital cameras, MP3 players, and remote controls for timing and control functions.
  • Industrial Control Systems: Provides precise timing for PLCs, data loggers, and other industrial controllers.
  • Automotive Electronics: Used in automotive ECUs and infotainment systems for timekeeping and synchronization.

Features:

  • 32.768 kHz Frequency: Standard frequency for real-time clock applications.
  • High Accuracy: Provides a stable and accurate timing reference.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Operating Temperature Range: Suitable for a wide range of operating temperatures.

Benefits:

  • Precise Timekeeping: Ensures accurate timekeeping in various electronic devices.
  • Long Battery Life: Low power consumption extends battery life in portable applications.
  • Easy Integration: Compact size and standard frequency simplify integration into existing designs.
  • Reliable Performance: Provides stable and reliable timing reference under various operating conditions.

The SG-3030JC32.768000KHZ crystal oscillator from Epson is a reliable and efficient solution for precise timekeeping in a wide range of applications. Its high accuracy, low power consumption, and compact size make it an ideal choice for RTCs, watches, and other timing-critical devices. This component provides essential timing accuracy and its size makes it suitable for use in many space-limited applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess