EN
  • EN
  • DE

SIOV-S20K320E3K1

Part No SIOV-S20K320E3K1
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 323968-SIOV-S20K320E3K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIOV-S20K320E3K1 CAD Model

Description

The SIOV-S20K320E3K1 is a leaded varistor manufactured by EPCOS (TDK), designed for reliable transient voltage suppression. As a metal oxide varistor (MOV), it provides protection to sensitive electronic devices against voltage surges caused by lightning, power line disturbances, and inductive load switching. The device’s robust construction and consistent performance make it suitable for various applications.

Applications

  • Power supplies
  • Industrial electronics
  • Consumer electronics
  • Lighting systems
  • Telecommunications equipment

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized
  • Compact size

Benefits

  • Protects sensitive electronics from damage due to voltage surges
  • Improves the reliability and lifespan of electronic equipment
  • Reduces downtime and maintenance costs
  • Enhances safety by preventing electrical fires and other hazards
  • Meets industry standards for safety and performance

Technical Specifications

The SIOV-S20K320E3K1 has a maximum continuous operating voltage (AC) of 320 Vrms and a maximum continuous operating voltage (DC) that corresponds to this AC voltage. It is designed to withstand high surge currents, as specified by industry-standard waveforms. The clamping voltage is optimized to ensure the protection of downstream components. The operating temperature range typically falls between -40°C and +85°C. The 'S' designation indicates a specific lead configuration, and the 'E3K1' likely refers to a specific packaging or lead material variant. The 20 refers to the disc size in mm.

This varistor effectively clamps transient overvoltages, making it a critical component in ensuring the stable and safe operation of various electrical and electronic systems. Its design ensures consistent performance under demanding conditions.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess