EN
  • EN
  • DE

S30-A300XS

Part No S30-A300XS
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836347-S30-A300XS
Ultra Librarian 3D Model Ultra Librarian S30-A300XS CAD Model

Description

The S30-A300XS is a surge arrester manufactured by EPCOS (TDK). It is specifically designed to protect sensitive electronic equipment from transient overvoltage events caused by lightning strikes, power grid fluctuations, and switching operations. This device rapidly clamps the voltage to a safe level, diverting the excess energy away from protected components.

Applications:

  • Power supplies
  • Telecommunications equipment (e.g., modems, routers)
  • Industrial automation systems
  • Renewable energy systems (solar panels, wind turbines)
  • Consumer electronics (e.g., TVs, computers)

Features:

  • High surge current capability
  • Fast response time (typically in nanoseconds)
  • Low capacitance to minimize signal distortion
  • Compact design for space-constrained applications
  • Compliant with relevant safety standards (e.g., IEC 61643-11)

Benefits:

  • Provides robust protection against voltage surges
  • Enhances the reliability and lifespan of electronic devices
  • Reduces the risk of equipment damage and downtime
  • Improves system safety
  • Helps meet regulatory requirements for surge protection

Additional Details:

The S30-A300XS is characterized by a rated voltage of 300V. The surge current capability is a critical parameter, and it specifies the maximum surge current the device can withstand without failure. It's tested using standardized waveforms, such as the 8/20 μs pulse. The clamping voltage, which is the voltage level at which the arrester starts to conduct, is also an important specification. It's crucial to consult the product datasheet for detailed specifications, including surge current ratings for different waveforms, clamping voltage characteristics, and operating temperature range. Proper installation and grounding are essential for optimal performance. The device should be connected as close as possible to the equipment being protected and should have a low-impedance connection to ground.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess