EN
  • EN
  • DE

S10K385E2S5M4

Part No S10K385E2S5M4
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185187-S10K385E2S5M4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K385E2S5M4 CAD Model

Description

The S10K385E2S5M4 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from transient overvoltage events. This component belongs to the S10 series of varistors, renowned for their reliable performance in surge suppression applications. The specific suffix 'E2S5M4' likely refers to particular characteristics related to tolerance, packaging or performance.

Applications:

  • Power Supplies: Providing surge protection for sensitive power supply components.
  • Industrial Equipment: Protecting industrial control systems, machinery, and automation equipment from voltage transients.
  • Consumer Electronics: Used in TVs, audio equipment, and other household appliances to prevent damage from power surges.
  • Telecommunications Equipment: Protecting communication lines and equipment from lightning strikes and other electrical disturbances.
  • Renewable Energy Systems: Providing surge protection for solar inverters and other renewable energy equipment.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without significant degradation.
  • Fast Response Time: Quickly clamps voltage surges, protecting downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • Compact Size: Allows for easy integration into existing circuit designs.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved Equipment Reliability: Protects electronic components from damage, extending the lifespan of the equipment.
  • Reduced Downtime: Prevents costly repairs and service interruptions caused by voltage surges.
  • Enhanced Safety: Minimizes the risk of electrical fires and other hazards associated with overvoltage events.
  • Cost-Effective Protection: Provides a simple and inexpensive solution for surge protection.
  • Compliance with Industry Standards: Helps meet safety regulations related to overvoltage protection.

Additional Details:

The S10K385E2S5M4 has a varistor voltage of 385V. The datasheet for this specific part number would provide further details, including maximum surge current, clamping voltage, energy handling capability, and other critical electrical characteristics. It is likely a radial-leaded disc varistor designed for through-hole mounting. The 'E2S5M4' suffix likely defines specific tolerances, packaging details, or performance characteristics unique to this varistor variant.

Varistors are voltage-dependent resistors that exhibit a significant decrease in resistance when the voltage exceeds a specific threshold. This allows them to shunt excess current away from sensitive components, protecting them from damage. The S10K385E2S5M4 is designed for repetitive surges, providing reliable overvoltage protection across a wide range of applications.

You May Also Be Interested in

Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess